Win Source Electronics Board Mount LED Drivers - LT3954EUHE#TRPBF 781322-LT3954EUHE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781322-LT3954EUHE#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3954 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 40V Output Current per Channel: 5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): TPS92311D/NOPB; AN37000A; TPS92311D; TPS92311DR; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781322-LT3954EUHE#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3954 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 40V Output Current per Channel: 5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): TPS92311D/NOPB; AN37000A; TPS92311D; TPS92311DR; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3954EUHE#TRPBF - 781322-LT3954EUHE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3954EUHE#TRPBF
781322-LT3954EUHE#TRPBF
Board Mount LED Drivers - LT3954EUHE#TRPBF 781322-LT3954EUHE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781322-LT3954EUHE#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3954 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 40V Output Current per Channel: 5A (Switch) Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): TPS92311D/NOPB; AN37000A; TPS92311D; TPS92311DR; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781322-LT3954EUHE#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN, 28 Leads, Exposed Pad
Mounting: SMD
Frequency: 100kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3954
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 40V
Output Current per Channel: 5A (Switch)
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): TPS92311D/NOPB; AN37000A; TPS92311D; TPS92311DR;
Introduction Date: March 11, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781322-LT3954EUHE#TRPBF
Product Name Board Mount LED Drivers - LT3954EUHE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3756HMSE-2#TRPBF - 118139-LT3756HMSE-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3756EUD#PBF - 758857-LT3756EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - HLG-80H-42A - 809884-HLG-80H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
PMIC - PMIC - LED Drivers - CL25N8-G - 1161736-CL25N8-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details