Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF 115999-LT1205CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115999-LT1205CS#TRPB F Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115999-LT1205CS#TRPB F Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF - 115999-LT1205CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF
115999-LT1205CS#TRPBF
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF 115999-LT1205CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115999-LT1205CS#TRPB F Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V

Manufacturer: Linear Technology
Win Source Part Number: 115999-LT1205CS#TRPBF
Packaging: Reel - TR
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±5 V to 15 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 115999-LT1205CS#TRPBF
Product Name Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN - 072214-LT1134ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details