Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#TRPBF 782758-LTC2621CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782758-LTC2621CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.8, ±0.5 (Maximum) Family Name: LTC2621 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX5704ATA+T; MAX5200ACUB; MAX5805BATB+T; MAX5201AEUB; Introduction Date: May 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782758-LTC2621CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.8, ±0.5 (Maximum) Family Name: LTC2621 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX5704ATA+T; MAX5200ACUB; MAX5805BATB+T; MAX5201AEUB; Introduction Date: May 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#TRPBF
782758-LTC2621CDD#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#TRPBF 782758-LTC2621CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782758-LTC2621CDD#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 12 Settling Time: 7μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.8, ±0.5 (Maximum) Family Name: LTC2621 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX5704ATA+T; MAX5200ACUB; MAX5805BATB+T; MAX5201AEUB; Introduction Date: May 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782758-LTC2621CDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 12
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.8, ±0.5 (Maximum)
Family Name: LTC2621
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): MAX5704ATA+T; MAX5200ACUB; MAX5805BATB+T; MAX5201AEUB;
Introduction Date: May 24, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782758-LTC2621CDD#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2621CDD#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323169-LTC2637CMS-LZ8#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details