Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1643AHIGN#PBF 005251-LTC1643AHIGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 005251-LTC1643AHIGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: Motherboard Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 200mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 005251-LTC1643AHIGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: Motherboard Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 200mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1643AHIGN#PBF - 005251-LTC1643AHIGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1643AHIGN#PBF
005251-LTC1643AHIGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1643AHIGN#PBF 005251-LTC1643AHIGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 005251-LTC1643AHIGN# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: Motherboard Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Current - Output (Max): 200mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V

Manufacturer: Linear Technology
Win Source Part Number: 005251-LTC1643AHIGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: Motherboard
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Current - Output (Max): 200mA, 500mA
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 005251-LTC1643AHIGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1643AHIGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC2914HDHC-2#PBF - 1062210-LTC2914HDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details