Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF 1063443-LTC4227IUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063443-LTC4227IUFD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063443-LTC4227IUFD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF - 1063443-LTC4227IUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF
1063443-LTC4227IUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF 1063443-LTC4227IUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063443-LTC4227IUFD- 2#PBF Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063443-LTC4227IUFD-2#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, OR Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063443-LTC4227IUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF - 1062204-LTC2914CDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF - 1062735-LTC3589EUJ-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details
PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details