Win Source Electronics Crystals, Oscillators, Resonators - Crystals 959744-E3SB48E000801E

Description
Win Source Part Number: 959744-E3SB48E000801 E Category: Crystals, Oscillators, Resonators>Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 48 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: E3SB48E000801ECBB8,3 186-E3SB48E000801ETB B8TR-ND,3186-E3SB48E 000801ECT,E3SB48E000 801ETBB8,3186-E3SB48 E000801ETBB8CT,3186- E3SB48E000801ETR,318 6-E3SB48E000801EDKR, 3186-E3SB48E000801ET BB8CT-ND,3186-E3SB48 E000801ETBB8TR
Request a Quote Datasheet
Description
Win Source Part Number: 959744-E3SB48E000801 E Category: Crystals, Oscillators, Resonators>Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 48 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: E3SB48E000801ECBB8,3 186-E3SB48E000801ETB B8TR-ND,3186-E3SB48E 000801ECT,E3SB48E000 801ETBB8,3186-E3SB48 E000801ETBB8CT,3186- E3SB48E000801ETR,318 6-E3SB48E000801EDKR, 3186-E3SB48E000801ET BB8CT-ND,3186-E3SB48 E000801ETBB8TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 959744-E3SB48E000801E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
959744-E3SB48E000801E
Crystals, Oscillators, Resonators - Crystals 959744-E3SB48E000801E
Win Source Part Number: 959744-E3SB48E000801 E Category: Crystals, Oscillators, Resonators>Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 48 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: E3SB48E000801ECBB8,3 186-E3SB48E000801ETB B8TR-ND,3186-E3SB48E 000801ECT,E3SB48E000 801ETBB8,3186-E3SB48 E000801ETBB8CT,3186- E3SB48E000801ETR,318 6-E3SB48E000801EDKR, 3186-E3SB48E000801ET BB8CT-ND,3186-E3SB48 E000801ETBB8TR

Win Source Part Number: 959744-E3SB48E000801E
Category: Crystals, Oscillators, Resonators>Crystals
Series: E3SB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 48 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: 0°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Hosonic Electronic Co., Ltd
Other Names: E3SB48E000801ECBB8,3186-E3SB48E000801ETBB8TR-ND,3186-E3SB48E000801ECT,E3SB48E000801ETBB8,3186-E3SB48E000801ETBB8CT,3186-E3SB48E000801ETR,3186-E3SB48E000801EDKR,3186-E3SB48E000801ETBB8CT-ND,3186-E3SB48E000801ETBB8TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 959744-E3SB48E000801E
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF - 117305-LTC6906CS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRMPBF - 1064076-LTC6900CS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 12.8 MHz
Frequency Tolerance 20 %
View Details
Crystals, Oscillators, Resonators - Resonators - 1179679-RO3101E - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 434 MHz
View Details