Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF 1063368-LTC4210-2IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063368-LTC4210-2IS6 #TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063368-LTC4210-2IS6 #TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF - 1063368-LTC4210-2IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF
1063368-LTC4210-2IS6#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF 1063368-LTC4210-2IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063368-LTC4210-2IS6 #TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063368-LTC4210-2IS6#TRMPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: ON, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 650μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063368-LTC4210-2IS6#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2914CGN-2#PBF - 1062208-LTC2914CGN-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF - 1063443-LTC4227IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2918HDDB-A1#TRMPBF - 1062234-LTC2918HDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details