Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4055EUF-1#PBF 144279-LTC4055EUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144279-LTC4055EUF-1# PBF Packaging: Tube/Rail Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144279-LTC4055EUF-1# PBF Packaging: Tube/Rail Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#PBF - 144279-LTC4055EUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#PBF
144279-LTC4055EUF-1#PBF
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#PBF 144279-LTC4055EUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 144279-LTC4055EUF-1# PBF Packaging: Tube/Rail Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 144279-LTC4055EUF-1#PBF
Packaging: Tube/Rail
Fault Protection: Over Temperature, Reverse Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 144279-LTC4055EUF-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4055EUF-1#PBF
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Battery Chargers - 1129764-BQ2058CSN-C5 - Win Source Electronics
Specs
Cell Type Li-Ion
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#PBF - 1063323-LTC4085EDE-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510CS#PBF - 780528-LT1510CS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details