Win Source Electronics RF Detectors - LTC5507ES6#TRPBF 303471-LTC5507ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303471-LTC5507ES6#TR PBF Packaging: Reel - TR Frequency: 100kHz to 1GHz RF Type: General Purpose Input Range: -34dBm to 14dBm Family Name: LTC5507 Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 550μA Alternative Parts (Cross-Reference): LTC5507ES6#TR; LTC5507ES6#TRM ; LTC5507ES6; LTC5507ES6#PBF; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303471-LTC5507ES6#TR PBF Packaging: Reel - TR Frequency: 100kHz to 1GHz RF Type: General Purpose Input Range: -34dBm to 14dBm Family Name: LTC5507 Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 550μA Alternative Parts (Cross-Reference): LTC5507ES6#TR; LTC5507ES6#TRM ; LTC5507ES6; LTC5507ES6#PBF; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5507ES6#TRPBF - 303471-LTC5507ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5507ES6#TRPBF
303471-LTC5507ES6#TRPBF
RF Detectors - LTC5507ES6#TRPBF 303471-LTC5507ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303471-LTC5507ES6#TR PBF Packaging: Reel - TR Frequency: 100kHz to 1GHz RF Type: General Purpose Input Range: -34dBm to 14dBm Family Name: LTC5507 Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 550μA Alternative Parts (Cross-Reference): LTC5507ES6#TR; LTC5507ES6#TRM ; LTC5507ES6; LTC5507ES6#PBF; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303471-LTC5507ES6#TRPBF
Packaging: Reel - TR
Frequency: 100kHz to 1GHz
RF Type: General Purpose
Input Range: -34dBm to 14dBm
Family Name: LTC5507
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 550μA
Alternative Parts (Cross-Reference): LTC5507ES6#TR; LTC5507ES6#TRM ; LTC5507ES6; LTC5507ES6#PBF;
Introduction Date: June 03, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 303471-LTC5507ES6#TRPBF
Product Name RF Detectors - LTC5507ES6#TRPBF
Frequency 100000 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5507ES6#TRMPBF - 1063758-LTC5507ES6#TRMPBF - Win Source Electronics
Specs
Frequency 100000 to 1.00E9 Hz
View Details
RF/IF and RFID - 130557-TEA5711T2TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details