Win Source Electronics PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF 103715-LT3465ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 103715-LT3465ES6#TRM PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.7V Channel Output Current: 225mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 103715-LT3465ES6#TRM PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.7V Channel Output Current: 225mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF - 103715-LT3465ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF
103715-LT3465ES6#TRMPBF
PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF 103715-LT3465ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 103715-LT3465ES6#TRM PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.7V Channel Output Current: 225mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 103715-LT3465ES6#TRMPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 225mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 103715-LT3465ES6#TRMPBF
Product Name PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519IMS-1#TRPBF - 781122-LT3519IMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756IMSE-2#PBF - 781262-LT3756IMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069518-XLG-100-12-A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details