Win Source Electronics PMIC - PMIC - LED Drivers - LT3592IMSE 94892-LT3592IMSE

Description
Manufacturer: Linear Technology Win Source Part Number: 94892-LT3592IMSE Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz to 2.2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.6V Channel Output Current: 50mA, 500mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94892-LT3592IMSE Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz to 2.2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.6V Channel Output Current: 50mA, 500mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3592IMSE - 94892-LT3592IMSE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3592IMSE
94892-LT3592IMSE
PMIC - PMIC - LED Drivers - LT3592IMSE 94892-LT3592IMSE
Manufacturer: Linear Technology Win Source Part Number: 94892-LT3592IMSE Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz to 2.2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.6V Channel Output Current: 50mA, 500mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94892-LT3592IMSE
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 400kHz to 2.2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3.6V
Channel Output Current: 50mA, 500mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 94892-LT3592IMSE
Product Name PMIC - PMIC - LED Drivers - LT3592IMSE
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3954IUHE#PBF - 1206812-LT3954IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1203040-NPF-90-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3478EFE-1#PBF - 108514-LT3478EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 42 volts
View Details
Board Mount LED Drivers - LTC3215EDD#TRPBF - 783269-LTC3215EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details