Win Source Electronics Interface - Interface - Filters - Active - LTC1059CN 072421-LTC1059CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072421-LTC1059CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 40kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: ±2.37 V to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072421-LTC1059CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 40kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: ±2.37 V to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1059CN - 072421-LTC1059CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1059CN
072421-LTC1059CN
Interface - Interface - Filters - Active - LTC1059CN 072421-LTC1059CN
Manufacturer: Linear Technology Win Source Part Number: 072421-LTC1059CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 40kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: ±2.37 V to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 072421-LTC1059CN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 2nd
Frequency - Cutoff or Center: 40kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 14-PDIP
Supply Voltage - Operating: ±2.37 V to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072421-LTC1059CN
Product Name Interface - Interface - Filters - Active - LTC1059CN
Supply Voltage Other; ±2.37 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1785IN8#PBF - 1058716-LT1785IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1383IS#PBF - 1060600-LTC1383IS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details