Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4101EG#PBF 130837-LTC4101EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130837-LTC4101EG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130837-LTC4101EG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4101EG#PBF - 130837-LTC4101EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4101EG#PBF
130837-LTC4101EG#PBF
PMIC - PMIC - Battery Chargers - LTC4101EG#PBF 130837-LTC4101EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 130837-LTC4101EG#PBF Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 130837-LTC4101EG#PBF
Packaging: Tube/Rail
Battery Chemistry: Smart Batteries
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 130837-LTC4101EG#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4101EG#PBF
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#TRPBF - 115983-LTC4053EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRMPBF - 109713-LTC4410ES6#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF - 1063275-LTC4054LES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPBF - 303440-LTC4088EDE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details