Win Source Electronics Digital Isolators - LTM2881IY-3 812849-LTM2881IY-3

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812849-LTM2881IY-3 Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 30kV/μs Isolated Power: Yes Supplier Device Package: 32-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-BBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: LTM2881
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812849-LTM2881IY-3 Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 30kV/μs Isolated Power: Yes Supplier Device Package: 32-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-BBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: LTM2881
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2881IY-3 - 812849-LTM2881IY-3 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2881IY-3
812849-LTM2881IY-3
Digital Isolators - LTM2881IY-3 812849-LTM2881IY-3
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812849-LTM2881IY-3 Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 30kV/μs Isolated Power: Yes Supplier Device Package: 32-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-BBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: LTM2881

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812849-LTM2881IY-3
Packaging: Tray
Type: RS422, RS485
Mounting Style: SMD
Technology: Magnetic Coupling
Data Rate: 20Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 30kV/μs
Isolated Power: Yes
Supplier Device Package: 32-BGA (15x11.25)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-BBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: LTM2881

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 812849-LTM2881IY-3
Product Name Digital Isolators - LTM2881IY-3
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2887IY-5I#PBF - 784547-LTM2887IY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2886HY-3I#PBF - 784542-LTM2886HY-3I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1314956-IS849X - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2887IY-5S#PBF - 784548-LTM2887IY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details