Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1338036-E2SB16E00000ME

Description
Win Source Part Number: 1338036-E2SB16E00000 ME Category: Crystals, Oscillators, Resonators - Crystals Series: E2SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet
Description
Win Source Part Number: 1338036-E2SB16E00000 ME Category: Crystals, Oscillators, Resonators - Crystals Series: E2SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1338036-E2SB16E00000ME - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1338036-E2SB16E00000ME
Crystals, Oscillators, Resonators - Crystals 1338036-E2SB16E00000ME
Win Source Part Number: 1338036-E2SB16E00000 ME Category: Crystals, Oscillators, Resonators - Crystals Series: E2SB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Hosonic Electronic Co., Ltd

Win Source Part Number: 1338036-E2SB16E00000ME
Category: Crystals, Oscillators, Resonators - Crystals
Series: E2SB
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 3,000
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Hosonic Electronic Co., Ltd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1338036-E2SB16E00000ME
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1350657-E3SB37E0X0004E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 37.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF - 020682-LTC6902CMS#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1316004-ETSB38E0X0005E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 38.4 MHz
View Details