Win Source Electronics Electronic Surplus - ICS8535AG-31 1183740-ICS8535AG-31

Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183740-ICS8535AG-31 Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183740-ICS8535AG-31 Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ICS8535AG-31 - 1183740-ICS8535AG-31 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ICS8535AG-31
1183740-ICS8535AG-31
Electronic Surplus - ICS8535AG-31 1183740-ICS8535AG-31
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183740-ICS8535AG-31 Manufacturer Homepage: www.icst.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Integrated Circuit Systems
Win Source Part Number: 1183740-ICS8535AG-31
Manufacturer Homepage: www.icst.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1183740-ICS8535AG-31
Product Name Electronic Surplus - ICS8535AG-31
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 12.8 MHz
Frequency Tolerance 20 %
View Details
Oscillators - CPPC7-A7BR-210.0TS - 1024210-CPPC7-A7BR-210.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 210 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#PBF - 1064080-LTC6904CMS8#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-80#TRMPBF - 784412-LTC6905IS5-80#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details