Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF 1063566-LTC4301IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063566-LTC4301IMS8# TRPBF Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063566-LTC4301IMS8# TRPBF Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF - 1063566-LTC4301IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF
1063566-LTC4301IMS8#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF 1063566-LTC4301IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063566-LTC4301IMS8# TRPBF Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063566-LTC4301IMS8#TRPBF
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1063566-LTC4301IMS8#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRPBF - 121990-LTC1694IS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details