Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 1207030-LTC1041CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207030-LTC1041CS8 Packaging: Tube Mounting Style: SMD Applications: Bang-Bang Controller Supply Current: 1.2mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC1041 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 16V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207030-LTC1041CS8 Packaging: Tube Mounting Style: SMD Applications: Bang-Bang Controller Supply Current: 1.2mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC1041 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 - 1207030-LTC1041CS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8
1207030-LTC1041CS8
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 1207030-LTC1041CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207030-LTC1041CS8 Packaging: Tube Mounting Style: SMD Applications: Bang-Bang Controller Supply Current: 1.2mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC1041 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 16V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207030-LTC1041CS8
Packaging: Tube
Mounting Style: SMD
Applications: Bang-Bang Controller
Supply Current: 1.2mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1041
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207030-LTC1041CS8
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - SP691AEP - 1257605-SP691AEP - Win Source Electronics
Specs
Output Options Inverting
View Details
Newest Parts - LTC1726EMS8-2.5 - 1207977-LTC1726EMS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-5#TRPBF - 118224-LTC1726EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details