Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF 121775-LTC1921IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121775-LTC1921IMS8#T RPBF Packaging: Reel - TR Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121775-LTC1921IMS8#T RPBF Packaging: Reel - TR Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF
121775-LTC1921IMS8#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF 121775-LTC1921IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121775-LTC1921IMS8#T RPBF Packaging: Reel - TR Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA

Manufacturer: Linear Technology
Win Source Part Number: 121775-LTC1921IMS8#TRPBF
Packaging: Reel - TR
Applications: Dual Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 160μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 121775-LTC1921IMS8#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE - 072393-LT3710EFE - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 16-TSSOP-EP
IQ 7000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF - 118378-LTC1728ES5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details