Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 1206819-LT4250LCN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206819-LT4250LCN8 Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Features: Fault Timeout Applications: -48V Supply Current: 1.6mA Internal Switch(s): No Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT4250 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206819-LT4250LCN8 Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Features: Fault Timeout Applications: -48V Supply Current: 1.6mA Internal Switch(s): No Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT4250 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8
1206819-LT4250LCN8
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 1206819-LT4250LCN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206819-LT4250LCN8 Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Features: Fault Timeout Applications: -48V Supply Current: 1.6mA Internal Switch(s): No Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT4250 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206819-LT4250LCN8
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: Through Hole
Features: Fault Timeout
Applications: -48V
Supply Current: 1.6mA
Internal Switch(s): No
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LT4250
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): -80V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1206819-LT4250LCN8
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250LCN8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF - 108825-LTC2902-1IGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF - 1059068-LT2940IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details