Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF 115611-LTC4251-1IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115611-LTC4251-1IS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: -72 V to -36 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115611-LTC4251-1IS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: -72 V to -36 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF - 115611-LTC4251-1IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF
115611-LTC4251-1IS6#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF 115611-LTC4251-1IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115611-LTC4251-1IS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: -72 V to -36 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 115611-LTC4251-1IS6#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: (UV, OV), TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: -72 V to -36 V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 115611-LTC4251-1IS6#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706CS8-19#TRPBF - 111721-LTC1706CS8-19#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 0.1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF - 1059345-LT3484EDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - SP691ACP - 1257602-SP691ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF - 120197-LTC2922IF-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 2000 µA
View Details