Win Source Electronics PMIC - PMIC - Gate Drivers - LTC3900ES8#PBF 1063239-LTC3900ES8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063239-LTC3900ES8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 11 V Rise and Fall Time: 15ns, 15ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063239-LTC3900ES8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 11 V Rise and Fall Time: 15ns, 15ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC3900ES8#PBF - 1063239-LTC3900ES8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC3900ES8#PBF
1063239-LTC3900ES8#PBF
PMIC - PMIC - Gate Drivers - LTC3900ES8#PBF 1063239-LTC3900ES8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063239-LTC3900ES8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 11 V Rise and Fall Time: 15ns, 15ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063239-LTC3900ES8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 11 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1063239-LTC3900ES8#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC3900ES8#PBF
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
Supply Voltage 4.5 to 11 volts
Rise Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LT1160IN#PBF - 780262-LT1160IN#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 1.5 amps
Supply Voltage 10 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4442IMS8E#TRPBF - 784177-LTC4442IMS8E#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 2.4 amps
Supply Voltage 6 to 9.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4442EMS8E#PBF - 784176-LTC4442EMS8E#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 2.4 amps
Supply Voltage 6 to 9.5 volts
View Details