Win Source Electronics Power Drivers - Modules - GCMS080A120S1-E1 1029714-GCMS080A120S1-E1

Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 1029714-GCMS080A120S 1-E1 Type: MOSFET Voltage: 1200V Configuration: 1 Phase Current: 40A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: SOT-227-4, miniBLOC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 1029714-GCMS080A120S 1-E1 Type: MOSFET Voltage: 1200V Configuration: 1 Phase Current: 40A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: SOT-227-4, miniBLOC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - GCMS080A120S1-E1 - 1029714-GCMS080A120S1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - GCMS080A120S1-E1
1029714-GCMS080A120S1-E1
Power Drivers - Modules - GCMS080A120S1-E1 1029714-GCMS080A120S1-E1
Manufacturer: Global Power Technologies Group Win Source Part Number: 1029714-GCMS080A120S 1-E1 Type: MOSFET Voltage: 1200V Configuration: 1 Phase Current: 40A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: SOT-227-4, miniBLOC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Global Power Technologies Group
Win Source Part Number: 1029714-GCMS080A120S1-E1
Type: MOSFET
Voltage: 1200V
Configuration: 1 Phase
Current: 40A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: SOT-227-4, miniBLOC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1029714-GCMS080A120S1-E1
Product Name Power Drivers - Modules - GCMS080A120S1-E1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LT1166CN8#PBF - 780267-LT1166CN8#PBF - Win Source Electronics
Specs
Driver Type High-side
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type DIP
View Details
PMIC - PMIC - Gate Drivers - LTC4446IMS8E#TRPBF - 784184-LTC4446IMS8E#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1623CS8#TRPBF - 782116-LTC1623CS8#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Supply Voltage 2.7 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details