Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4245IG#TRPBF 118744-LTC4245IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118744-LTC4245IG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, UVLO Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD (SMT) Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118744-LTC4245IG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, UVLO Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD (SMT) Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4245IG#TRPBF - 118744-LTC4245IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4245IG#TRPBF
118744-LTC4245IG#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4245IG#TRPBF 118744-LTC4245IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118744-LTC4245IG#TRP BF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, UVLO Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD (SMT) Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118744-LTC4245IG#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: I2C, UVLO
Applications: CompactPCI, PCIe, CompactTCA
Mounting: SMD (SMT)
Number of Channels: 4
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118744-LTC4245IG#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4245IG#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC4361CTS8-1#TRMPBF - 020663-LTC4361CTS8-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-8
IQ 220 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#TRPBF - 1063430-LTC4225CUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details