Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF 783890-LTC4080EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783890-LTC4080EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 525mA Battery Pack Voltage: 4.2V Family Name: LTC4080 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8808ZETA+; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1; ISL9219IRZ-T; Introduction Date: June 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783890-LTC4080EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 525mA Battery Pack Voltage: 4.2V Family Name: LTC4080 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8808ZETA+; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1; ISL9219IRZ-T; Introduction Date: June 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF - 783890-LTC4080EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF
783890-LTC4080EMSE#PBF
PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF 783890-LTC4080EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783890-LTC4080EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 525mA Battery Pack Voltage: 4.2V Family Name: LTC4080 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8808ZETA+; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1; ISL9219IRZ-T; Introduction Date: June 02, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783890-LTC4080EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 525mA
Battery Pack Voltage: 4.2V
Family Name: LTC4080
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8808ZETA+; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1; ISL9219IRZ-T;
Introduction Date: June 02, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783890-LTC4080EMSE#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4009IUF-2#PBF - 783843-LTC4009IUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF - 783832-LTC4007EUFD-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3 to 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LT1505CG#PBF - 144725-LT1505CG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-4.2#PBF - 784645-LTM8061IV-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details