Win Source Electronics PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF 1062291-LTC2941CDCB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062291-LTC2941CDCB- 1#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062291-LTC2941CDCB- 1#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF - 1062291-LTC2941CDCB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF
1062291-LTC2941CDCB-1#TRPBF
PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF 1062291-LTC2941CDCB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062291-LTC2941CDCB- 1#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062291-LTC2941CDCB-1#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 6-DFN (2x3)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062291-LTC2941CDCB-1#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180MPGN#TRPBF - 115759-LT4180MPGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF - 072621-LTC4260CUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#TRPBF - 119451-LTC1698ES#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
IQ 1800 µA
View Details