Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF 020552-LTC2978AIUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020552-LTC2978AIUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020552-LTC2978AIUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF - 020552-LTC2978AIUP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF
020552-LTC2978AIUP#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF 020552-LTC2978AIUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020552-LTC2978AIUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020552-LTC2978AIUP#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Supply Voltage - Operating: 3.3V, 4.5 V to 15 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020552-LTC2978AIUP#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF - 020547-LTC2934ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2900-2IMS - 1208587-LTC2900-2IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641CS8#PBF - 122484-LT1641CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details