Win Source Electronics PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF 1062148-LTC2905IDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062148-LTC2905IDDB# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062148-LTC2905IDDB# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF - 1062148-LTC2905IDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF
1062148-LTC2905IDDB#TRPBF
PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF 1062148-LTC2905IDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062148-LTC2905IDDB# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 9 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062148-LTC2905IDDB#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 9 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x2)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062148-LTC2905IDDB#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Supervisors - LTC2900-1CMS#TRPBF - 107510-LTC2900-1CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1326CS8/TR - 072449-LTC1326CS8/TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706SCU - 1257638-SP706SCU - Win Source Electronics
Specs
Output Options Inverting
View Details