Win Source Electronics PMIC - PMIC - Battery Management - LTC4099EUDC#PBF 1063343-LTC4099EUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063343-LTC4099EUDC# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063343-LTC4099EUDC# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4099EUDC#PBF - 1063343-LTC4099EUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4099EUDC#PBF
1063343-LTC4099EUDC#PBF
PMIC - PMIC - Battery Management - LTC4099EUDC#PBF 1063343-LTC4099EUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063343-LTC4099EUDC# PBF Packaging: Tube/Rail Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x4) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063343-LTC4099EUDC#PBF
Packaging: Tube/Rail
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (3x4)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063343-LTC4099EUDC#PBF
Product Name PMIC - PMIC - Battery Management - LTC4099EUDC#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC692CS8#PBF - 1064149-LTC692CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 5 to 10 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8 - 072399-LT4250HCS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details