Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301IMS#PBF 1061529-LTC2301IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061529-LTC2301IMS#P BF Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 14k Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061529-LTC2301IMS#P BF Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 14k Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301IMS#PBF
1061529-LTC2301IMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301IMS#PBF 1061529-LTC2301IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061529-LTC2301IMS#P BF Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 14k Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061529-LTC2301IMS#PBF
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-MSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 14k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061529-LTC2301IMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301IMS#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861CMS#PBF - 072516-LTC1861CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451ITS8#TRMPBF - 1061696-LTC2451ITS8#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF - 134979-LTC1199CMS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details