Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DIN#PBF 1060536-LTC1290DIN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060536-LTC1290DIN#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060536-LTC1290DIN#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DIN#PBF
1060536-LTC1290DIN#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DIN#PBF 1060536-LTC1290DIN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060536-LTC1290DIN#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060536-LTC1290DIN#PBF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: Through Hole
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1060536-LTC1290DIN#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DIN#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details