Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246CUH#PBF 133057-LTC2246CUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133057-LTC2246CUH#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 25M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133057-LTC2246CUH#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 25M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246CUH#PBF - 133057-LTC2246CUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246CUH#PBF
133057-LTC2246CUH#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246CUH#PBF 133057-LTC2246CUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 133057-LTC2246CUH#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 25M

Manufacturer: Linear Technology
Win Source Part Number: 133057-LTC2246CUH#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.7 V to 3.4 V
Digital Supply Voltage: 2.7 V to 3.4 V
Sampling Rate: 25M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 133057-LTC2246CUH#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246CUH#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1405IGN#PBF - 123170-LTC1405IGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details