Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF 1061111-LTC1760CFW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061111-LTC1760CFW#T RPBF Packaging: Reel - TR Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.28A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-TSSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1061111-LTC1760CFW#T RPBF Packaging: Reel - TR Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.28A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-TSSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC1760CFW#TRPBF is a highly integrated SMBus Level 3 battery charger and selector designed for dual smart battery systems. It features voltage and current accuracy within 0.2%, ensuring precise charging based on the battery's internal measurements. The device supports simultaneous charging and discharging of two batteries, utilizing a proprietary PowerPath architecture that enhances battery run times by up to 10% and reduces charging times by up to 50%. This charger operates autonomously without a host and includes all SMBus Charger V1.1 safety features. It allows for low-loss simultaneous charging of both batteries and features pin-programmable limits for maximum charge current and voltage, improving safety. The LTC1760 is packaged in a 48-lead TSSOP and operates within a temperature range of 0°C to 85°C. It is suitable for applications in portable computers, standalone dual smart battery chargers, and battery backup systems.

Datasheet Summary
Powered by GS/AI

The LTC1760CFW#TRPBF is a highly integrated SMBus Level 3 battery charger and selector designed for dual smart battery systems. It features voltage and current accuracy within 0.2%, ensuring precise charging based on the battery's internal measurements. The device supports simultaneous charging and discharging of two batteries, utilizing a proprietary PowerPath architecture that enhances battery run times by up to 10% and reduces charging times by up to 50%. This charger operates autonomously without a host and includes all SMBus Charger V1.1 safety features. It allows for low-loss simultaneous charging of both batteries and features pin-programmable limits for maximum charge current and voltage, improving safety. The LTC1760 is packaged in a 48-lead TSSOP and operates within a temperature range of 0°C to 85°C. It is suitable for applications in portable computers, standalone dual smart battery chargers, and battery backup systems.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF - 1061111-LTC1760CFW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF
1061111-LTC1760CFW#TRPBF
PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF 1061111-LTC1760CFW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061111-LTC1760CFW#T RPBF Packaging: Reel - TR Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.28A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-TSSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061111-LTC1760CFW#TRPBF
Packaging: Reel - TR
Battery Chemistry: Smart Batteries
Number of Cells: 2
Current - Charging: Constant - Programmable
Charge Current - Max: 4.28A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-TSSOP
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1061111-LTC1760CFW#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Cells 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1734ES6-4.2#TRPBF - 109929-LTC1734ES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF - 144258-LTC1731ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.4#PBF - 781174-LT3651IUHE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF - 124578-LTC4053EMSE-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details