Win Source Electronics Board Mount LED Drivers - LT3476IUHF#PBF 781039-LT3476IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781039-LT3476IUHF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 38-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2.2 V ~ 36 V Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LT3476 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 16V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): SP6691EK1-L; SP6691EK-L; ISL97801ARZ; SP6691ER/TR; Introduction Date: June 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781039-LT3476IUHF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 38-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2.2 V ~ 36 V Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LT3476 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 16V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): SP6691EK1-L; SP6691EK-L; ISL97801ARZ; SP6691ER/TR; Introduction Date: June 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3476IUHF#PBF - 781039-LT3476IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3476IUHF#PBF
781039-LT3476IUHF#PBF
Board Mount LED Drivers - LT3476IUHF#PBF 781039-LT3476IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781039-LT3476IUHF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 38-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2.2 V ~ 36 V Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LT3476 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 16V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): SP6691EK1-L; SP6691EK-L; ISL97801ARZ; SP6691ER/TR; Introduction Date: June 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781039-LT3476IUHF#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 38-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 2.2 V ~ 36 V
Frequency: 200kHz ~ 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Family Name: LT3476
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Voltage Supply MAX: 16V
Output Current per Channel: 1.5A (Switch)
Voltage Supply MIN: 2.8V
Alternative Parts (Cross-Reference): SP6691EK1-L; SP6691EK-L; ISL97801ARZ; SP6691ER/TR;
Introduction Date: June 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781039-LT3476IUHF#PBF
Product Name Board Mount LED Drivers - LT3476IUHF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3202EDD#PBF - 132179-LTC3202EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
Newest Parts - LT3599IUH - 1206773-LT3599IUH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3598IFE#PBF - 072387-LT3598IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 44 volts
View Details
Board Mount LED Drivers - LT3756EUD-2#PBF - 781260-LT3756EUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details