Win Source Electronics Board Mount LED Drivers - LTC3209EUF-1#PBF 783267-LTC3209EUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783267-LTC3209EUF-1# PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: I2C Family Name: LTC3209EUF-1#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 4.5V Output Current per Channel: 600mA (Total) Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): NCP1840Q8A6MNG; NCP1840Q8A6MNTWG; BD6184GUL-E2; BD6184GUL; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783267-LTC3209EUF-1# PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: I2C Family Name: LTC3209EUF-1#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 4.5V Output Current per Channel: 600mA (Total) Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): NCP1840Q8A6MNG; NCP1840Q8A6MNTWG; BD6184GUL-E2; BD6184GUL; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3209EUF-1#PBF - 783267-LTC3209EUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3209EUF-1#PBF
783267-LTC3209EUF-1#PBF
Board Mount LED Drivers - LTC3209EUF-1#PBF 783267-LTC3209EUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783267-LTC3209EUF-1# PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: I2C Family Name: LTC3209EUF-1#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 4.5V Output Current per Channel: 600mA (Total) Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): NCP1840Q8A6MNG; NCP1840Q8A6MNTWG; BD6184GUL-E2; BD6184GUL; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783267-LTC3209EUF-1#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: I2C
Family Name: LTC3209EUF-1#PBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 4.5V
Output Current per Channel: 600mA (Total)
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): NCP1840Q8A6MNG; NCP1840Q8A6MNTWG; BD6184GUL-E2; BD6184GUL;
Introduction Date: December 19, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783267-LTC3209EUF-1#PBF
Product Name Board Mount LED Drivers - LTC3209EUF-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3755EMSE-2#TRPBF - 781252-LT3755EMSE-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Board Mount LED Drivers - HLG-120H-42A - 812520-HLG-120H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
Board Mount LED Drivers - LTC3215EDD#TRPBF - 783269-LTC3215EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3783EFE#TRPBF - 783621-LTC3783EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details