Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1051800-CEN-60-42

Description
Win Source Part Number: 1051800-CEN-60-42 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: CEN-60 (60W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 1 Ratings: IP66 Power (Watts): 61 W Voltage - Output: 31.5 ~ 42V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.45A Voltage - Input (Min): 90VAC Voltage - Input (Max): 295VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 6.46" L x 2.46" W x 1.59" H (164.0mm x 62.5mm x 40.5mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: CEN-60-42-ND,1866-11 88 Product Status: Obsolete Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote
Description
Win Source Part Number: 1051800-CEN-60-42 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: CEN-60 (60W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 1 Ratings: IP66 Power (Watts): 61 W Voltage - Output: 31.5 ~ 42V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.45A Voltage - Input (Min): 90VAC Voltage - Input (Max): 295VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 6.46" L x 2.46" W x 1.59" H (164.0mm x 62.5mm x 40.5mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: CEN-60-42-ND,1866-11 88 Product Status: Obsolete Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1051800-CEN-60-42 is a 60W single output LED driver designed for constant current applications. It operates within an output voltage range of 31.5 to 42V and can deliver a maximum output current of 1.45A. The power supply features a universal AC input range from 90VAC to 295VAC and includes built-in protections for overcurrent, overvoltage, short circuit, and overtemperature. This model is rated for IP66, making it suitable for both indoor and outdoor installations, and it can operate in environments with temperatures ranging from -30°C to 70°C. The efficiency of the power supply is approximately 90%, and it has a compact chassis mount design with dimensions of 164mm x 62.5mm x 40.5mm. The product complies with various safety standards, including CB, CE, and TUV, ensuring its reliability for LED lighting and moving sign applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1051800-CEN-60-42 is a 60W single output LED driver designed for constant current applications. It operates within an output voltage range of 31.5 to 42V and can deliver a maximum output current of 1.45A. The power supply features a universal AC input range from 90VAC to 295VAC and includes built-in protections for overcurrent, overvoltage, short circuit, and overtemperature. This model is rated for IP66, making it suitable for both indoor and outdoor installations, and it can operate in environments with temperatures ranging from -30°C to 70°C. The efficiency of the power supply is approximately 90%, and it has a compact chassis mount design with dimensions of 164mm x 62.5mm x 40.5mm. The product complies with various safety standards, including CB, CE, and TUV, ensuring its reliability for LED lighting and moving sign applications.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1051800-CEN-60-42 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1051800-CEN-60-42
Power Supplies - External/Internal (Off-Board) - LED Drivers 1051800-CEN-60-42
Win Source Part Number: 1051800-CEN-60-42 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: CEN-60 (60W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 1 Ratings: IP66 Power (Watts): 61 W Voltage - Output: 31.5 ~ 42V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.45A Voltage - Input (Min): 90VAC Voltage - Input (Max): 295VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 6.46" L x 2.46" W x 1.59" H (164.0mm x 62.5mm x 40.5mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: CEN-60-42-ND,1866-11 88 Product Status: Obsolete Approval Agency: CB, CE, cURus, PSE, TUV

Win Source Part Number: 1051800-CEN-60-42
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: CEN-60 (60W)
Type: Constant Current
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 1
Ratings: IP66
Power (Watts): 61 W
Voltage - Output: 31.5 ~ 42V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.45A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 295VAC
Efficiency: 90%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 6.46" L x 2.46" W x 1.59" H (164.0mm x 62.5mm x 40.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: CEN-60-42-ND,1866-1188
Product Status: Obsolete
Approval Agency: CB, CE, cURus, PSE, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1051800-CEN-60-42
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - DC905A - 781059-DC905A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5 volts
Output Voltage 20.6 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 996690-HLG-320H-48C - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Board Mount LED Drivers - LTC3490EDD#PBF - 783370-LTC3490EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.8 to 4 volts
View Details
Board Mount LED Drivers - LT3475EFE#PBF - 781035-LT3475EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details