Win Source Electronics PMIC - PMIC - Battery Chargers - LT1511ISW#TRPBF 105831-LT1511ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105831-LT1511ISW#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105831-LT1511ISW#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1511ISW#TRPBF - 105831-LT1511ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1511ISW#TRPBF
105831-LT1511ISW#TRPBF
PMIC - PMIC - Battery Chargers - LT1511ISW#TRPBF 105831-LT1511ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105831-LT1511ISW#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 105831-LT1511ISW#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 105831-LT1511ISW#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1511ISW#TRPBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CGN#PBF - 780527-LT1510CGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4120EUD-4.2#TRPBF - 1063348-LTC4120EUD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN#PBF - 783828-LTC4000IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF - 781868-LTC1325CSW#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details