Win Source Electronics PMIC - PMIC - Voltage Reference - LT1431CZ#PBF 1058266-LT1431CZ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058266-LT1431CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.4% Temperature Coefficient: 30ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058266-LT1431CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.4% Temperature Coefficient: 30ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1431CZ#PBF - 1058266-LT1431CZ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1431CZ#PBF
1058266-LT1431CZ#PBF
PMIC - PMIC - Voltage Reference - LT1431CZ#PBF 1058266-LT1431CZ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058266-LT1431CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.4% Temperature Coefficient: 30ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058266-LT1431CZ#PBF
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.4%
Temperature Coefficient: 30ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1058266-LT1431CZ#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1431CZ#PBF
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CS8-2.5#PBF - 145215-LT1019CS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF - 1064024-LTC6652BHMS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CN8-2.5#PBF - 133006-LT1019CN8-2.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details