Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3#TRPBF 127987-LTC6652BHMS8-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127987-LTC6652BHMS8- 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.3 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 560μA Alternative Parts (Cross-Reference): MAX6133A30+; LTC6652AHMS8-3#TRPBF ; LTC6655CHMS8-3#PBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127987-LTC6652BHMS8- 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.3 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 560μA Alternative Parts (Cross-Reference): MAX6133A30+; LTC6652AHMS8-3#TRPBF ; LTC6655CHMS8-3#PBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3#TRPBF - 127987-LTC6652BHMS8-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3#TRPBF
127987-LTC6652BHMS8-3#TRPBF
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3#TRPBF 127987-LTC6652BHMS8-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127987-LTC6652BHMS8- 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.3 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 560μA Alternative Parts (Cross-Reference): MAX6133A30+; LTC6652AHMS8-3#TRPBF ; LTC6655CHMS8-3#PBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 127987-LTC6652BHMS8-3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.3 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.1ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 560μA
Alternative Parts (Cross-Reference): MAX6133A30+; LTC6652AHMS8-3#TRPBF; LTC6655CHMS8-3#PBF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 127987-LTC6652BHMS8-3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3#TRPBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#PBF - 139169-LT1634BCMS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-4.096#TRPBF - 138968-LT1790ACS6-4.096#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF - 020287-LT1634BIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRMPBF - 002738-LT1790AIS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details