Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF 111093-LT1460KCS3-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111093-LT1460KCS3-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111093-LT1460KCS3-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF - 111093-LT1460KCS3-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF
111093-LT1460KCS3-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF 111093-LT1460KCS3-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111093-LT1460KCS3-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 3.4 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 175μA

Manufacturer: Linear Technology
Win Source Part Number: 111093-LT1460KCS3-2.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 3.4 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 4μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 175μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 111093-LT1460KCS3-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTZ1000ACH - 1209520-LTZ1000ACH - Win Source Electronics
Specs
Package Type Other; TO-205-8, TO-5-8 Metal Can
Life Cycle Stage Obsolete
View Details
PMIC - PMIC - Voltage Reference - LT1461DHS8-4#TRPBF - 123844-LT1461DHS8-4#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1389ACS8-1.25#PBF - 128375-LT1389ACS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details