Win Source Electronics PMIC - PMIC - Voltage Reference - LM336Z-2.5#TRPBF 123630-LM336Z-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123630-LM336Z-2.5#TR PBF Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.48% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123630-LM336Z-2.5#TR PBF Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.48% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM336Z-2.5#TRPBF - 123630-LM336Z-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336Z-2.5#TRPBF
123630-LM336Z-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LM336Z-2.5#TRPBF 123630-LM336Z-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123630-LM336Z-2.5#TR PBF Packaging: Reel - TR Mounting: Through Hole Tolerance: ±0.48% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Linear Technology
Win Source Part Number: 123630-LM336Z-2.5#TRPBF
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±0.48%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 123630-LM336Z-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LM336Z-2.5#TRPBF
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461BCS8-3.3#PBF - 139110-LT1461BCS8-3.3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236ACS8-10#PBF - 002731-LT1236ACS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details