Win Source Electronics Crystals - DSX211G25000000AAAA 1056394-DSX211G25000000AAAA

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056394-DSX211G25000 000AAAA Frequency: 25 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056394-DSX211G25000 000AAAA Frequency: 25 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX211G25000000AAAA - 1056394-DSX211G25000000AAAA - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX211G25000000AAAA
1056394-DSX211G25000000AAAA
Crystals - DSX211G25000000AAAA 1056394-DSX211G25000000AAAA
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056394-DSX211G25000 000AAAA Frequency: 25 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056394-DSX211G25000000AAAA
Frequency: 25 MHz
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1056394-DSX211G25000000AAAA
Product Name Crystals - DSX211G25000000AAAA
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1134996-X3S032000BC1HA-CHPZ - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Frequency 27.12 MHz
Frequency Tolerance 10 %
Load Capacitance 10 pF
View Details
Crystals - DSX321G24576000AAAB - 977413-DSX321G24576000AAAB - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 24.58 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1341682-I547-2P3-40.000 MHZ - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 40 MHz
Frequency Stability 2 ppm
View Details