Win Source Electronics Optoisolators - Logic Output - 6N137SMT/R 1006834-6N137SMT/R

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1006834-6N137SMT/R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 7V Rise and Fall Time: 40ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1006834-6N137SMT/R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 7V Rise and Fall Time: 40ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 6N137SMT/R - 1006834-6N137SMT/R - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 6N137SMT/R
1006834-6N137SMT/R
Optoisolators - Logic Output - 6N137SMT/R 1006834-6N137SMT/R
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1006834-6N137SMT/R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 7V Rise and Fall Time: 40ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1006834-6N137SMT/R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 7V
Rise and Fall Time: 40ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1006834-6N137SMT/R
Product Name Optoisolators - Logic Output - 6N137SMT/R
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Logic Output - ICPL2601 - 1044670-ICPL2601 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2882CY-5#PBF - 784533-LTM2882CY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2881IY-3 - 812849-LTM2881IY-3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2884CY#PBF - 784538-LTM2884CY#PBF - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details