Win Source Electronics Optoisolators - Logic Output - ICPL2601 1044670-ICPL2601

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1044670-ICPL2601 Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.55V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 7V Channel Output Current: 25mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1044670-ICPL2601 Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.55V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 7V Channel Output Current: 25mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ICPL2601 - 1044670-ICPL2601 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ICPL2601
1044670-ICPL2601
Optoisolators - Logic Output - ICPL2601 1044670-ICPL2601
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1044670-ICPL2601 Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.55V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 7V Channel Output Current: 25mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1044670-ICPL2601
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.55V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 7V
Channel Output Current: 25mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1044670-ICPL2601
Product Name Optoisolators - Logic Output - ICPL2601
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2886CY-5S#PBF - 784541-LTM2886CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1015423-ISP817X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2887IY-5I#PBF - 784547-LTM2887IY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2881IY-3 - 812849-LTM2881IY-3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details