Win Source Electronics PMIC - PMIC - Battery Management - LTC2943IDD-1#PBF 1001328-LTC2943IDD-1#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001328-LTC2943IDD-1 #PBF Mounting: SMD (SMT) Interface: I2C Height: 800 µm Number of Pins: 8 Number of Outputs: 1 Number of Cells: 1 Categories: PMIC - Battery Management Case / Package: DFN Alternative Parts (Cross-Reference): MCP73832-2ACI/MC; MCP73831-2ACI/MC; MCP73832T-2ACI/MC; STC3100IQT; LTC4058EDD-4.2#PBF; ISL9204IRZ-TLTC2943I DD1PBF; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Ambient Temperature Range High: 85 °C Max Supply Voltage: 20 V Min Supply Voltage: 3.6 V Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001328-LTC2943IDD-1 #PBF Mounting: SMD (SMT) Interface: I2C Height: 800 µm Number of Pins: 8 Number of Outputs: 1 Number of Cells: 1 Categories: PMIC - Battery Management Case / Package: DFN Alternative Parts (Cross-Reference): MCP73832-2ACI/MC; MCP73831-2ACI/MC; MCP73832T-2ACI/MC; STC3100IQT; LTC4058EDD-4.2#PBF; ISL9204IRZ-TLTC2943I DD1PBF; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Ambient Temperature Range High: 85 °C Max Supply Voltage: 20 V Min Supply Voltage: 3.6 V Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2943IDD-1#PBF - 1001328-LTC2943IDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2943IDD-1#PBF
1001328-LTC2943IDD-1#PBF
PMIC - PMIC - Battery Management - LTC2943IDD-1#PBF 1001328-LTC2943IDD-1#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001328-LTC2943IDD-1 #PBF Mounting: SMD (SMT) Interface: I2C Height: 800 µm Number of Pins: 8 Number of Outputs: 1 Number of Cells: 1 Categories: PMIC - Battery Management Case / Package: DFN Alternative Parts (Cross-Reference): MCP73832-2ACI/MC; MCP73831-2ACI/MC; MCP73832T-2ACI/MC; STC3100IQT; LTC4058EDD-4.2#PBF; ISL9204IRZ-TLTC2943I DD1PBF; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 REACH SVHC: No SVHC Ambient Temperature Range High: 85 °C Max Supply Voltage: 20 V Min Supply Voltage: 3.6 V Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001328-LTC2943IDD-1#PBF
Mounting: SMD (SMT)
Interface: I2C
Height: 800 µm
Number of Pins: 8
Number of Outputs: 1
Number of Cells: 1
Categories: PMIC - Battery Management
Case / Package: DFN
Alternative Parts (Cross-Reference): MCP73832-2ACI/MC; MCP73831-2ACI/MC; MCP73832T-2ACI/MC; STC3100IQT; LTC4058EDD-4.2#PBF; ISL9204IRZ-TLTC2943IDD1PBF;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Ambient Temperature Range High: 85 °C
Max Supply Voltage: 20 V
Min Supply Voltage: 3.6 V
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1001328-LTC2943IDD-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC2943IDD-1#PBF
Package / Mounting Surface Mount (SMD); DFN
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1019160-SDNT1608X154F4300HTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0603 (1608 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details