Win Source Electronics PMIC - PMIC - Thermal Management - LTC2990IMS#TRPBF 758652-LTC2990IMS#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758652-LTC2990IMS#TR PBF Packaging: Reel Mounting Style: SMD Output Type: I2C Function: Temp Monitoring System (Sensor) Topology: ADC, Multiplexer, Voltage Reference Sensor Type: Internal and External Accuracy: ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum) Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): MAX4211FETE+T; IR3725MPBF; IR3725MTRPBF; LTC2990IMS#TRPBF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LTC2990 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758652-LTC2990IMS#TR PBF Packaging: Reel Mounting Style: SMD Output Type: I2C Function: Temp Monitoring System (Sensor) Topology: ADC, Multiplexer, Voltage Reference Sensor Type: Internal and External Accuracy: ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum) Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): MAX4211FETE+T; IR3725MPBF; IR3725MTRPBF; LTC2990IMS#TRPBF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LTC2990 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - LTC2990IMS#TRPBF - 758652-LTC2990IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - LTC2990IMS#TRPBF
758652-LTC2990IMS#TRPBF
PMIC - PMIC - Thermal Management - LTC2990IMS#TRPBF 758652-LTC2990IMS#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758652-LTC2990IMS#TR PBF Packaging: Reel Mounting Style: SMD Output Type: I2C Function: Temp Monitoring System (Sensor) Topology: ADC, Multiplexer, Voltage Reference Sensor Type: Internal and External Accuracy: ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum) Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): MAX4211FETE+T; IR3725MPBF; IR3725MTRPBF; LTC2990IMS#TRPBF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LTC2990 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758652-LTC2990IMS#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: I2C
Function: Temp Monitoring System (Sensor)
Topology: ADC, Multiplexer, Voltage Reference
Sensor Type: Internal and External
Accuracy: ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum)
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): MAX4211FETE+T; IR3725MPBF; IR3725MTRPBF; LTC2990IMS#TRPBF;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2990
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 758652-LTC2990IMS#TRPBF
Product Name PMIC - PMIC - Thermal Management - LTC2990IMS#TRPBF
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1092122-SDNT1608X222F3950HTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0603 (1608 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Battery Management - LTC2943IDD-1#PBF - 1001328-LTC2943IDD-1#PBF - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); DFN
Standards and Certifications RoHS
View Details
Optical Sensors - Optical Sensors - Photodiodes - PDB-C171SMTR-ND - 209719-PDB-C171SMTR-ND - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details