Win Source Electronics Optical Sensors - Optical Sensors - Photodiodes - GUVA-C22SD 859212-GUVA-C22SD

Description
Manufacturer: Genicom Co., Ltd. Win Source Part Number: 859212-GUVA-C22SD Operating Temperature Range: -30°C ~ 85°C Features: Photodiode - - - 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8541.40.6050 Other Part Number: 2096-GUVA-C22SDCT, 2096-GUVA-C22SDTR, 2096-GUVA-C22SDDKR
Request a Quote Datasheet
Description
Manufacturer: Genicom Co., Ltd. Win Source Part Number: 859212-GUVA-C22SD Operating Temperature Range: -30°C ~ 85°C Features: Photodiode - - - 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8541.40.6050 Other Part Number: 2096-GUVA-C22SDCT, 2096-GUVA-C22SDTR, 2096-GUVA-C22SDDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - GUVA-C22SD - 859212-GUVA-C22SD - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - GUVA-C22SD
859212-GUVA-C22SD
Optical Sensors - Optical Sensors - Photodiodes - GUVA-C22SD 859212-GUVA-C22SD
Manufacturer: Genicom Co., Ltd. Win Source Part Number: 859212-GUVA-C22SD Operating Temperature Range: -30°C ~ 85°C Features: Photodiode - - - 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8541.40.6050 Other Part Number: 2096-GUVA-C22SDCT, 2096-GUVA-C22SDTR, 2096-GUVA-C22SDDKR

Manufacturer: Genicom Co., Ltd.
Win Source Part Number: 859212-GUVA-C22SD
Operating Temperature Range: -30°C ~ 85°C
Features: Photodiode - - - 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8541.40.6050
Other Part Number: 2096-GUVA-C22SDCT, 2096-GUVA-C22SDTR, 2096-GUVA-C22SDDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 859212-GUVA-C22SD
Product Name Optical Sensors - Optical Sensors - Photodiodes - GUVA-C22SD
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF - 894011-SDNT2012X503F4150FTF - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Thermal Management - LTC2990IMS#PBF - 072551-LTC2990IMS#PBF - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details