Win Source Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996CDD#PBF 783206-LTC2996CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783206-LTC2996CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Utilizes External Sensor Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.25 V ~ 5.5 V Output: Active High, Active Low Switching Temperature: -20°C, 70°C Output Function: /OverTemp, /UnderTemp Accuracy: ±2°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Family Name: LTC2996 Categories: Sensors, Transducers Operating Supply Current: 200μA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): SC10263; LM26LVCISD-135/NOPB; MAX6509CAZK/V+T; SC10243; Introduction Date: July 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783206-LTC2996CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Utilizes External Sensor Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.25 V ~ 5.5 V Output: Active High, Active Low Switching Temperature: -20°C, 70°C Output Function: /OverTemp, /UnderTemp Accuracy: ±2°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Family Name: LTC2996 Categories: Sensors, Transducers Operating Supply Current: 200μA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): SC10263; LM26LVCISD-135/NOPB; MAX6509CAZK/V+T; SC10243; Introduction Date: July 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996CDD#PBF - 783206-LTC2996CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996CDD#PBF
783206-LTC2996CDD#PBF
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996CDD#PBF 783206-LTC2996CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783206-LTC2996CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Utilizes External Sensor Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.25 V ~ 5.5 V Output: Active High, Active Low Switching Temperature: -20°C, 70°C Output Function: /OverTemp, /UnderTemp Accuracy: ±2°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Family Name: LTC2996 Categories: Sensors, Transducers Operating Supply Current: 200μA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): SC10263; LM26LVCISD-135/NOPB; MAX6509CAZK/V+T; SC10243; Introduction Date: July 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783206-LTC2996CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Utilizes External Sensor
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 2.25 V ~ 5.5 V
Output: Active High, Active Low
Switching Temperature: -20°C, 70°C
Output Function: /OverTemp, /UnderTemp
Accuracy: ±2°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: No
Family Name: LTC2996
Categories: Sensors, Transducers
Operating Supply Current: 200μA
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): SC10263; LM26LVCISD-135/NOPB; MAX6509CAZK/V+T; SC10243;
Introduction Date: July 24, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 783206-LTC2996CDD#PBF
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996CDD#PBF
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1019160-SDNT1608X154F4300HTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0603 (1608 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1130400-SDNT0603C104F4250FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0201 (0603 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Sensors - Optical Sensors - Photodiodes - GUVA-C22SD - 859212-GUVA-C22SD - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details