Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF 112708-LTC1645CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112708-LTC1645CS#TRP BF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112708-LTC1645CS#TRP BF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF - 112708-LTC1645CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF
112708-LTC1645CS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF 112708-LTC1645CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112708-LTC1645CS#TRP BF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 112708-LTC1645CS#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.2 V to 12 V
Operating Supply Current: 1.1mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 112708-LTC1645CS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1645CS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SCN - 1257636-SP706SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF - 123729-LTC3555EUFD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC694CN8-3.3 - 1209315-LTC694CN8-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP
View Details
PMIC - PMIC - Power Management - Specialized - LTC3556EUFD#TRPBF - 118156-LTC3556EUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details