Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4011CFE 087347-LTC4011CFE

Description
Manufacturer: Linear Technology Win Source Part Number: 087347-LTC4011CFE Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 16 Current - Charging: Constant - Programmable Programmable Features: Timer Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 34V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087347-LTC4011CFE Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 16 Current - Charging: Constant - Programmable Programmable Features: Timer Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 34V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4011CFE - 087347-LTC4011CFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4011CFE
087347-LTC4011CFE
PMIC - PMIC - Battery Chargers - LTC4011CFE 087347-LTC4011CFE
Manufacturer: Linear Technology Win Source Part Number: 087347-LTC4011CFE Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 16 Current - Charging: Constant - Programmable Programmable Features: Timer Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 34V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 087347-LTC4011CFE
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 16
Current - Charging: Constant - Programmable
Programmable Features: Timer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 34V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 087347-LTC4011CFE
Product Name PMIC - PMIC - Battery Chargers - LTC4011CFE
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4055EUF#TR - 303428-LTC4055EUF#TR - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513IR#PBF - 142548-LT1513IR#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF - 783849-LTC4012IUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#PBF - 783892-LTC4085EDE-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details